"25 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
CONN FFC VERT 25POS 0.5MM SMD Product overview: 62674-251121ALF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-62674-251121ALF can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Amphenol ICC (FCI)
Category: Connectors, Interconnects FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies
Series: SFV-S
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Obsolete
Flat Flex Type: FFC, FPC
Mounting Type: Surface Mount
Connector/Contact Type: Contacts, Vertical - 1 Sided
Termination: Kinked Pin
FFC, FCB Thickness: 0.30mm
CONN FFC VERT 25POS 0.50MM SMD
FFC/FPC CONNECTOR, 25 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:25Contacts;
CONNECTOR, FFC/FPC, 25POS, 1ROW, 0.5MM; Pitch Spacing:0.5mm; No. of Contacts:25Contacts;
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-1211-2-ND | 399-62674-251121ALF | 62674-251121ALF | 95M3084 | |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | SMD Electronic Connector | Connectors, Interconnects FFC, FPC (Flat Flexible) Connectors FFC, FPC (Flat Flexible) Connector Assemblies | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 25 Position, 1Row; Pitch Spacing Amphenol Communications Solutions |
| Connector Type | FPC / FFC | ||||
| Mounting | Surface Mount | Surface Mount | Surface Mount | ||
| Voltage Rating | 50 volts | 50 volts | 50 volts | ||
| Current Rating | 0.5 amps |