TE Connectivity Ring Connectors 626037-2

Description
Ring Terminal Connector Circular 10-11 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector Circular 10-11 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A108857TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A108857TR-ND
Ring Connectors A108857TR-ND
Ring Terminal Connector Circular 10-11 AWG Crimp

Ring Terminal Connector Circular 10-11 AWG Crimp

Buy Now Datasheet
Ring Connectors - A108857CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A108857CT-ND
Ring Connectors A108857CT-ND
Ring Terminal Connector Circular 10-11 AWG Crimp

Ring Terminal Connector Circular 10-11 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity
18AH0397
Terminal, Ring Tongue, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity 18AH0397
TERMINAL, RING TONGUE, 1/4", 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated ; SVHC:No SVHC (1 RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated; SVHC:No SVHC (1 RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity
32AH7445
Terminal, Ring Tongue, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity 32AH7445
TERMINAL, RING TONGUE, 1/4", 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 10AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A108857TR-ND 18AH0397
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 10Awg; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data