CUT STRIP -250 FASTON TAB TPBR
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
Terminals .250 PCB FASTON MALE Reel of 6000
CONN QC TAB 0.250 SOLDER
TERMINAL, MALE DISCONNECT, 6.35MM, THOUGH HOLE; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 62650-1 | A24742CT-ND | 62650-1 | 62650-1 | 49C8825 |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Quick Connects, Quick Disconnect Connectors | Terminals | Quick Connects, Quick Disconnect Connectors | Terminal, Male Disconnect, 6.35Mm, Though Hole; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | Male / Plug |