CONN FFC VERT 32POS 0.5MM SMD Product overview: 62674-321121ALF from Amphenol ICC is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-62674-321121ALF can be used for catalog matching and distributor lookup.
"32 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
FFC/FPC CONNECTOR, 32 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:32Contacts;
CONN FFC VERT 32POS 0.50MM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 399-62674-321121ALF | 609-1214-2-ND | 03M2164 | 62674-321121ALF |
| Product Name | SMD Electronic Connector | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 32 Position, 1Row; Pitch Spacing Amphenol Communications Solutions | FFC, FPC (Flat Flexible) Connector Assemblies |
| Termination | Kinked Pin | Surface Mount | Kinked Pin | |
| Voltage Rating | 50 volts | 50 volts | 50 volts | |
| Connector Type | FPC / FFC | |||
| Mounting | Surface Mount | Surface Mount |