"2 Position Housing Connector Female, Receptacle Natural 0.110"" (2.79mm)"
2 Pos Receptacle Header, 4.6mm Pitch, Quick Connect, Nylon Product overview: 626064 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-626064 can be used for catalog matching and distributor lookup.
BOIT FAST FAST 2V ROHS COMPLIANT: YES
CONNECTOR HOUSING, PLUG, 2POS; Product Range:-; Gender:Plug; No. of Positions:2Positions
| DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122003-ND | 626064 | 340-626064 | 16H2366 | 28T0426 |
| Product Name | Housings, Boots | Electronic Connector | Boit Fast Fast 2V Rohs Compliant Amp - Te Connectivity | Connector Housing, Plug, 2Pos; Product Range Amp - Te Connectivity | |
| Gender | Female / Jack | Male / Plug |