9 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, 9POS, DE, SLDR; D Sub Connector Type:Standard; Gender:Plug; Product Range:627 Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 151-627-009-224-017-ND | 50AH8560 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Plug, 9Pos, De, Sldr; D Sub Connector Type Edac |
| Category | D-Sub Connector | |
| Connector Type | Plug, Male Pins | D-Sub Connector |
| Mounting | Through Hole | |
| Current Rating | 3.0 amps |