"33 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020"" (0.50mm) Surface Mount"
FFC/FPC CONNECTOR, 33 POSITION, 1ROW; Pitch Spacing:0.5mm; No. of Contacts:33Contacts;
CONN FFC VERT 33POS 0.50MM SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 609-1215-2-ND | 95M3086 | 62674-331121ALF |
| Product Name | FFC, FPC (Flat Flexible) Connector Assemblies | Ffc/fpc Connector, 33 Position, 1Row; Pitch Spacing Amphenol Communications Solutions | FFC, FPC (Flat Flexible) Connector Assemblies |
| Connector Type | FPC / FFC | ||
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 50 volts | 50 volts | |
| Current Rating | 0.5 amps |