DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
100
150
200
250
300
350
370
380
390
400
410
420
422
423
424
425
426
427
428
429
430
431
432
433
434
440
450
460
470
480
490
500
550
600
650
700
750
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Female 13-17 AWG Crimp Connector Non-Insulated" | |
| "50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "52 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "52 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "54 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "54 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "58 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "58 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "60 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "60 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "62 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "62 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "64 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "66 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "66 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" |
| << Prev | Next >> |