"Connector Header Through Hole 32 position 0.098"" (2.50mm)"
CONN HEADER VERT 32POS 2.5MM
ASSY,HDR,VERT,GWT,NO
ASSY,HDR,VERT,GWT,NO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A121925-ND | 3-1969584-2 | 99X1088 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Assy,hdr,vert,gwt,no-Boss,dual Row,ep2.5 Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 4.2 amps | 4.2 amps |