TE Connectivity Ring Connectors 31906

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A121361-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A121361-ND
Ring Connectors A121361-ND
Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Connectors Unreviewed - 31906 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
31906
Connectors Unreviewed 31906
TERMINAL,PIDG R 16-14 1/4

TERMINAL,PIDG R 16-14 1/4

Buy Now
Ring Tongue, M6, 14Awg, Blue; Stud Size - Metric Amp - Te Connectivity - 69AH6055 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue, M6, 14Awg, Blue; Stud Size - Metric Amp - Te Connectivity
69AH6055
Ring Tongue, M6, 14Awg, Blue; Stud Size - Metric Amp - Te Connectivity 69AH6055
RING TONGUE, M6, 14AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

RING TONGUE, M6, 14AWG, BLUE; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Product Range:PIDG Series; Insulator Colour:Blue; Insulator Material:PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Pidg Series, 1/4
Chicago, IL, United States
Ring Tongue Terminal, Pidg Series, 1/4 ", M6, 14 Awg, 2.5 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity
58Y4026
Ring Tongue Terminal, Pidg Series, 1/4 ", M6, 14 Awg, 2.5 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity 58Y4026
Ring Tongue Terminal, PIDG Series, 1/4 ", M6, 14 AWG, 2.5 mm , PVC (Polyvinylchloride) RoHS Compliant: Yes

Ring Tongue Terminal, PIDG Series, 1/4 ", M6, 14 AWG, 2.5 mm , PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site
Ring Connectors - 31906 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
31906
Ring Connectors 31906
CONN RING CIRC 14-16AWG #1/4

CONN RING CIRC 14-16AWG #1/4

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 31906 A121361-ND 31906 69AH6055 58Y4026 31906
Product Name Ring Connectors Connectors Unreviewed Ring Tongue, M6, 14Awg, Blue; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Pidg Series, 1/4 ", M6, 14 Awg, 2.5 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data