"Connector Header Through Hole 24 position 0.079"" (2.00mm)"
CONN HEADER VERT 24POS 2MM
DYNAMIC D1100D HDR ASSY V 24P X YELLOW
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A120678-ND | 3-1871056-2 | 88AJ0269 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Dynamic D1100D Hdr Assy V 24P X Yellow Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 125 volts | 125 volts | |
| Current Rating | 3.0 amps | 3.0 amps |