TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-1903388-4

Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 8.7 MM  [.342 INCH ] Connector Width : 9.6 MM  [.378 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 8.7 MM  [.342 INCH ] Connector Width : 9.6 MM  [.378 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-1903388-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-1903388-4
Rectangular Wire & Cable Connectors & Housings 3-1903388-4
Body Features Primary Product Color : Yellow Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Type : Socket Dimensions Connector Height : 11 MM  [.433 INCH ] Connector Length : 8.7 MM  [.342 INCH ] Connector Width : 9.6 MM  [.378 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Material : Glass-Filled PBT Identification Marking Circuit Identification Feature : Without Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Signal Halogen Free : No Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Yellow

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Height : 11 MM  [.433 INCH ]
  • Connector Length : 8.7 MM  [.342 INCH ]
  • Connector Width : 9.6 MM  [.378 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Material : Glass-Filled PBT

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Signal
  • Halogen Free : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 3-1903388-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
3-1903388-4-ND
Rectangular Connector Housings 3-1903388-4-ND
"2 Rectangular Connectors - Housings Plug Yellow 0.098"" (2.50mm)"

"2 Rectangular Connectors - Housings Plug Yellow 0.098"" (2.50mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 3-1903388-4 3-1903388-4-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 103233-6 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers
Between Series Adapters - 1059172-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers