TE Connectivity 50V Electronic Connector 3-1827253-6

Description
220 Pos 0.5mm Pitch SMT Header, 50V, Gold Contacts Product overview: 3-1827253-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1827253-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220 Pos 0.5mm Pitch SMT Header, 50V, Gold Contacts Product overview: 3-1827253-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1827253-6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V Electronic Connector
316-3-1827253-6
50V Electronic Connector 316-3-1827253-6
220 Pos 0.5mm Pitch SMT Header, 50V, Gold Contacts Product overview: 3-1827253-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1827253-6 can be used for catalog matching and distributor lookup.

220 Pos 0.5mm Pitch SMT Header, 50V, Gold Contacts Product overview: 3-1827253-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1827253-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board to Board & Mezzanine Connectors - 3-1827253-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-1827253-6
Board to Board & Mezzanine Connectors 3-1827253-6
.5FHP05H,220,S,GIG,0 8/Sn,HT,NSYes

.5FHP05H,220,S,GIG,08/Sn,HT,NSYes

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-1827253-6
Board to Board & Mezzanine Connectors 3-1827253-6
.5MM FH BD-TO-BD PLUG

.5MM FH BD-TO-BD PLUG

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-1827253-6
Board to Board & Mezzanine Connectors 3-1827253-6
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Arrays, Edge Type, Mezzanine (Board to Board) - A115172-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
A115172-ND
Arrays, Edge Type, Mezzanine (Board to Board) A115172-ND
220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

220 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Connectors Circular, Unreviewed - 3-1827253-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Unreviewed
3-1827253-6
Connectors Circular, Unreviewed 3-1827253-6
.5FHP05H220SGIG08/Sn HTNSYes

.5FHP05H220SGIG08/SnHTNSYes

Buy Now
Rectangular Connectors - 3-1827253-6 - 763144-3-1827253-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 3-1827253-6
763144-3-1827253-6
Rectangular Connectors - 3-1827253-6 763144-3-1827253-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763144-3-1827253-6 Series: Free Height (FH) Packaging: Tray Number of Positions: 220 Pitch: 0.020" (0.50mm) Features: Board Guide, Ground Bus (Plane) Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 5mm Height Above Board: 0.175" (4.45mm) Mounting: SMD Family Name: 1827253 Categories: Connectors, Interconnects Introduction Date: September 07, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 763144-3-1827253-6
Series: Free Height (FH)
Packaging: Tray
Number of Positions: 220
Pitch: 0.020" (0.50mm)
Features: Board Guide, Ground Bus (Plane)
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 5mm
Height Above Board: 0.175" (4.45mm)
Mounting: SMD
Family Name: 1827253
Categories: Connectors, Interconnects
Introduction Date: September 07, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Stacking Connector, Plug, 220 Position, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity - 46M2606 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 220 Position, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity
46M2606
Stacking Connector, Plug, 220 Position, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity 46M2606
STACKING CONNECTOR, PLUG, 220 POSITION, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:220Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

STACKING CONNECTOR, PLUG, 220 POSITION, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:220Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Plug RoHS Compliant: Yes

Supplier's Site
.5Fhp05H,220,s,gig,08/sn,ht,nsyes Amp - Te Connectivity - 76AC5906 - Newark, An Avnet Company
Chicago, IL, United States
.5Fhp05H,220,s,gig,08/sn,ht,nsyes Amp - Te Connectivity
76AC5906
.5Fhp05H,220,s,gig,08/sn,ht,nsyes Amp - Te Connectivity 76AC5906
.5FHP05H,220,S,GIG,0 8/Sn,HT,NSYes

.5FHP05H,220,S,GIG,08/Sn,HT,NSYes

Supplier's Site
Stacking Board Connector, Fsi Series, Plug, 0.5 Mm, 220, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity - 86T5094 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Fsi Series, Plug, 0.5 Mm, 220, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity
86T5094
Stacking Board Connector, Fsi Series, Plug, 0.5 Mm, 220, Surface Mount, Gold Plated Contacts Rohs Compliant Amp - Te Connectivity 86T5094
Stacking Board Connector, FSI Series, Plug, 0.5 mm, 220, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Stacking Board Connector, FSI Series, Plug, 0.5 mm, 220, Surface Mount, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
3-1827253-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 3-1827253-6
CONN PLUG 220POS SMD GOLD

CONN PLUG 220POS SMD GOLD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-3-1827253-6 3-1827253-6 A115172-ND 3-1827253-6 763144-3-1827253-6 46M2606 76AC5906 3-1827253-6
Product Name 50V Electronic Connector Board to Board & Mezzanine Connectors Arrays, Edge Type, Mezzanine (Board to Board) Connectors Circular, Unreviewed Rectangular Connectors - 3-1827253-6 Stacking Connector, Plug, 220 Position, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity .5Fhp05H,220,s,gig,08/sn,ht,nsyes Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination SMD/SMT
Voltage Rating 50 volts
Current Rating 0.5 amps
Connector Type Board to Board Connector Plug, Outer Shroud Contacts Circular / Cylindrical Connectors Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Category Board to Board Connector
Unlock Full Specs
to access all available technical data