PHOENIX CONTACT USA Terminal Block Wire Ferrules 3200328

Description
Silver (Non-Insulated) Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Request a Quote Datasheet
Description
Silver (Non-Insulated) Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-2181-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-2181-ND
Terminal Block Wire Ferrules 277-2181-ND
Silver (Non-Insulated) Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire

Silver (Non-Insulated) Wire Ferrule Connector DIN 10 AWG (6.00mm²) Single Wire

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3200328
Electronic Connector 364-3200328
Ferrules Terminal Electrolytic Copper Silver 12mm Silver Product overview: 3200328 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200328 can be used for catalog matching and distributor lookup.

Ferrules Terminal Electrolytic Copper Silver 12mm Silver Product overview: 3200328 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200328 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
A 6 -12 Phoenix Contact - 16X4323 - Newark, An Avnet Company
Chicago, IL, United States
A 6 -12 Phoenix Contact
16X4323
A 6 -12 Phoenix Contact 16X4323
A 6 -12

A 6 -12

Supplier's Site
Sheung Wan, Hong Kong
Terminals
3200328
Terminals 3200328
Terminals A 6 -12

Terminals A 6 -12

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-2181-ND 364-3200328 16X4323 3200328
Product Name Terminal Block Wire Ferrules Electronic Connector A 6 -12 Phoenix Contact Terminals
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R1500-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Multi Purpose - 2243-1332-ND - DigiKey
Anderson Power Products
Specs
Contact Size (AWG) 16 to 20 AWG
View Details
3 suppliers