Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp
TERMINAL, RING TONGUE, 5/16", 16AWG, RED; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
CONN RING CIRC 16-22AWG #5/16
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 31895 | A0886-ND | 66Y6793 | 31895 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, 5/16", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity | Ring Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |