EAO Switch Corporation Quick Connects, Quick Disconnect Connectors 31-945

Description
Quick Connect Female Crimp Connector Non-Insulated
Request a Quote Datasheet
Description
Quick Connect Female Crimp Connector Non-Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 1948-1397-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
1948-1397-ND
Quick Connects, Quick Disconnect Connectors 1948-1397-ND
Quick Connect Female Crimp Connector Non-Insulated

Quick Connect Female Crimp Connector Non-Insulated

Buy Now Datasheet
Lamp Socket; Product Range Eao - 66F9729 - Newark, An Avnet Company
Chicago, IL, United States
Lamp Socket; Product Range Eao
66F9729
Lamp Socket; Product Range Eao 66F9729
LAMP SOCKET; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2mm x 0.5mm; Tab Size - Imperial:0.079" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:-; Conductor Area CSA:- RoHS Compliant: Yes

LAMP SOCKET; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2mm x 0.5mm; Tab Size - Imperial:0.079" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:-; Insulator Colour:-; Conductor Area CSA:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1948-1397-ND 66F9729
Product Name Quick Connects, Quick Disconnect Connectors Lamp Socket; Product Range Eao
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.635mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details