TE Connectivity Board to Board & Mezzanine Connectors 3-1827233-6

Description
.5FHP05H,440,B,GIG,0 8/Sn,HT,NS
Request a Quote Datasheet
Description
.5FHP05H,440,B,GIG,0 8/Sn,HT,NS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 3-1827233-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-1827233-6
Board to Board & Mezzanine Connectors 3-1827233-6
.5FHP05H,440,B,GIG,0 8/Sn,HT,NS

.5FHP05H,440,B,GIG,08/Sn,HT,NS

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-1827233-6
Board to Board & Mezzanine Connectors 3-1827233-6
.5MM FH BD-TO-BD PLUG

.5MM FH BD-TO-BD PLUG

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
3-1827233-6
Board to Board & Mezzanine Connectors 3-1827233-6
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Rectangular - Board to Board Connectors - 3-1827233-6 - 197624-3-1827233-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular - Board to Board Connectors - 3-1827233-6
197624-3-1827233-6
Rectangular - Board to Board Connectors - 3-1827233-6 197624-3-1827233-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197624-3-1827233-6 Packaging: Tray Number of Positions: 440 Pitch: 0.020" (0.50mm) Features: Board Guide, Ground Plate Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 5mm, 8mm Height Above Board: 0.175" (4.45mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197624-3-1827233-6
Packaging: Tray
Number of Positions: 440
Pitch: 0.020" (0.50mm)
Features: Board Guide, Ground Plate
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 5mm, 8mm
Height Above Board: 0.175" (4.45mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
50V 500mA Electronic Connector
316-3-1827233-6
50V 500mA Electronic Connector 316-3-1827233-6
440 Pos 0.5mm Pitch Board-to-Board Header, 50V, 500mA, Gold/Tin Product overview: 3-1827233-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1827233-6 can be used for catalog matching and distributor lookup.

440 Pos 0.5mm Pitch Board-to-Board Header, 50V, 500mA, Gold/Tin Product overview: 3-1827233-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50V, 500mA, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-3-1827233-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Arrays, Edge Type, Mezzanine (Board to Board) - 3-1827233-6-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Edge Type, Mezzanine (Board to Board)
3-1827233-6-ND
Arrays, Edge Type, Mezzanine (Board to Board) 3-1827233-6-ND
440 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

440 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold

Buy Now Datasheet
Connectors Audio & Video, Unreviewed - 3-1827233-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio & Video, Unreviewed
3-1827233-6
Connectors Audio & Video, Unreviewed 3-1827233-6
.5FHP05H440BGIG08/Sn HTNS

.5FHP05H440BGIG08/SnHTNS

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
3-1827233-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 3-1827233-6
CONN PLUG 440POS SMD GOLD

CONN PLUG 440POS SMD GOLD

Supplier's Site
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
3-1827233-6
Connectors >> Mezzanine Connectors (Board to Board) 3-1827233-6
0.5mm 2 440P Brick nogging male SMD,P=0.5mm Mezzanine Connectors (Board to Board) ROHS

0.5mm 2 440P Brick nogging male SMD,P=0.5mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site
Connector, Stacking, Plug, 440Pos, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity - 03P2713 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Plug, 440Pos, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity
03P2713
Connector, Stacking, Plug, 440Pos, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity 03P2713
CONNECTOR, STACKING, PLUG, 440POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:440Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:FSI SeriesRoHS Compliant: Yes

CONNECTOR, STACKING, PLUG, 440POS, 0.5MM; Mezzanine Connector Type:Header; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:440Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:FSI SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1827233-6 197624-3-1827233-6 316-3-1827233-6 3-1827233-6-ND 3-1827233-6 3-1827233-6 3-1827233-6 03P2713
Product Name Board to Board & Mezzanine Connectors Rectangular - Board to Board Connectors - 3-1827233-6 50V 500mA Electronic Connector Arrays, Edge Type, Mezzanine (Board to Board) Connectors Audio & Video, Unreviewed Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Connectors >> Mezzanine Connectors (Board to Board) Connector, Stacking, Plug, 440Pos, 0.5Mm; Mezzanine Connector Type Amp - Te Connectivity
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty Plug, Outer Shroud Contacts Rectangular Connectors, Heavy Duty Board to Board Connector
Mounting SMD (SMT) Surface Mount Brick nogging Surface Mount
Termination SMD/SMT
Voltage Rating 50 volts
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data