Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins
Package: Bulk
Product Status: Active
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.098" (2.50mm)
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall
Mounting Type: Through Hole
Termination: Kinked Pin, Solder
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
NEW GI CONN2.5 HDR ASMBLY 3P RED D1.5
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | A116672-ND | 42AJ2569 | |
| Product Name | Connectors, Interconnects -Rectangular Connectors -Headers, Male Pins | Headers, Male Pins | New Gi Conn2.5 Hdr Asmbly 3P Red D1.5 Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header |