TE Connectivity Connector Backshells 3-1991253-7

Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : Polyamide Configuration Features Number of Positions : 37 Dimensions Compatible Insulation Diameter Range : 3 - 11 MM  [.118 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 4 Packaging Features Packaging Method : Loose Piece, Box Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Unshielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : Polyamide Configuration Features Number of Positions : 37 Dimensions Compatible Insulation Diameter Range : 3 - 11 MM  [.118 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 4 Packaging Features Packaging Method : Loose Piece, Box Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Unshielded Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 3-1991253-7 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
3-1991253-7
Connector Backshells 3-1991253-7
Body Features Cable Exit Angle : 180° Primary Product Color : Black Primary Product Material : Polyamide Configuration Features Number of Positions : 37 Dimensions Compatible Insulation Diameter Range : 3 - 11 MM  [.118 - .433 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 4 Packaging Features Packaging Method : Loose Piece, Box Packaging Quantity : 100 Product Type Features Connector Backshell Product Style : Unshielded Connector Backshell Product Type : Backshell

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : Black
  • Primary Product Material : Polyamide

Configuration Features


  • Number of Positions : 37

Dimensions


  • Compatible Insulation Diameter Range : 3 - 11 MM  [.118 - .433 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 4

Packaging Features


  • Packaging Method : Loose Piece, Box
  • Packaging Quantity : 100

Product Type Features


  • Connector Backshell Product Style : Unshielded
  • Connector Backshell Product Type : Backshell
Buy Now
D-Sub Connectors - 3-1991253-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
3-1991253-7
D-Sub Connectors 3-1991253-7
37 WAY LOW COST D SUB BACKSHEL

37 WAY LOW COST D SUB BACKSHEL

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
3-1991253-7
D-Sub Connectors 3-1991253-7
DSUB BACKSHELL/RESALE

DSUB BACKSHELL/RESALE

Buy Now
D-Sub, D-Shaped Connector Backshells, Hoods - A117586-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
A117586-ND
D-Sub, D-Shaped Connector Backshells, Hoods A117586-ND
37 Position Hinged Backshell Connector Black 180° Unshielded

37 Position Hinged Backshell Connector Black 180° Unshielded

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1991253-7 3-1991253-7 A117586-ND
Product Name Connector Backshells D-Sub Connectors D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0972-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
D-Sub Connectors - 1-1532244-6 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
2 suppliers