PHOENIX CONTACT USA Electronic Connector 3200344

Description
Ferrules Terminal Electrolytic Copper Silver 18mm Silver Product overview: 3200344 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200344 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrules Terminal Electrolytic Copper Silver 18mm Silver Product overview: 3200344 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200344 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
364-3200344
Electronic Connector 364-3200344
Ferrules Terminal Electrolytic Copper Silver 18mm Silver Product overview: 3200344 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200344 can be used for catalog matching and distributor lookup.

Ferrules Terminal Electrolytic Copper Silver 18mm Silver Product overview: 3200344 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200344 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Block Wire Ferrules - 277-5584-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-5584-ND
Terminal Block Wire Ferrules 277-5584-ND
Silver (Non-Insulated) Wire Ferrule Connector DIN 8 AWG (10.00mm²) Single Wire

Silver (Non-Insulated) Wire Ferrule Connector DIN 8 AWG (10.00mm²) Single Wire

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3200344
Terminals 3200344
Terminals NON-INS. 10mm 8AWG

Terminals NON-INS. 10mm 8AWG

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 364-3200344 277-5584-ND 3200344
Product Name Electronic Connector Terminal Block Wire Ferrules Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAYY - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers