TE Connectivity Ring Connectors 31894

Description
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A0885-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A0885-ND
Ring Connectors A0885-ND
Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
98Y2078
Terminal, Ring Tongue, 1/4", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 98Y2078
TERMINAL, RING TONGUE, 1/4", 16AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 16AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
26AC6995
Terminal, Ring Tongue, 1/4", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 26AC6995
TERMINAL, RING TONGUE, 1/4", 16AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 16AWG, RED; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Pidg R 22-16 Comm 22-18Mil 1/4 Rohs Compliant Amp - Te Connectivity - 69H8971 - Newark, An Avnet Company
Chicago, IL, United States
Pidg R 22-16 Comm 22-18Mil 1/4 Rohs Compliant Amp - Te Connectivity
69H8971
Pidg R 22-16 Comm 22-18Mil 1/4 Rohs Compliant Amp - Te Connectivity 69H8971
PIDG R 22-16 COMM 22-18MIL 1/4 ROHS COMPLIANT: YES

PIDG R 22-16 COMM 22-18MIL 1/4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0885-ND 31894 98Y2078 69H8971
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 16Awg, Red; Stud Size - Metric Amp - Te Connectivity Pidg R 22-16 Comm 22-18Mil 1/4 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data