DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
100
150
200
250
300
350
370
380
390
400
410
420
421
422
423
424
425
426
427
428
429
430
431
432
433
440
450
460
470
480
490
500
550
600
650
700
750
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "11 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "11 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "12 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "12 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "13 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "13 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "14 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "15 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "15 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "16 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "17 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "17 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "18 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "19 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "19 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "20 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "21 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "21 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "22 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "22 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "23 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "23 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "24 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "25 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "25 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "26 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "27 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "27 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "28 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "28 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "29 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "29 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "3 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "30 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "31 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "31 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "32 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "33 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "35 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "37 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "38 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "39 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "40 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "40 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "41 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "42 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "42 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "43 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "44 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "45 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "46 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "47 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "48 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "49 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "5 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "50 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "50 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "51 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "52 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "53 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "54 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "55 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green" | |
| "56 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "57 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "58 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "59 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "60 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "61 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "62 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "63 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "64 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "64 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "7 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin-Lead" | |
| "8 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "8 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "9 Position Socket Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "9 Position Socket Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "PC Pin Terminal Connector Through Hole Gold 0.045"" (1.14mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.045"" (1.14mm) Dia" | |
| 10 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| 20 (1 x 20) Pos SIP Socket Gold Through Hole | |
| 32 (1 x 32) Pos SIP Socket Gold Through Hole | |
| 4763 CONNECTOR OUTLET TYPE F/J 1 | |
| 64 (1 x 64) Pos SIP Socket Tin-Lead Through Hole | |
| 8 Stud Spade Terminal Connector Crimp 10-12 AWG | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| Terminal Magnetic Connector Siameze 18-34 AWG PCB Post | |
| Terminal Magnetic Connector Siameze 18-34 AWG Quick Connect |
| << Prev | Next >> |