Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
CONN FERRULE DIN 18AWG RED
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-2156-ND | 16X4309 | 3200182 | 3200182 |
| Product Name | Terminal Block Wire Ferrules | Ai 1 -10 Rd Phoenix Contact | Terminal Block Accessories | Terminals |
| Connector Type | DIN Connector |