Switchcraft, Inc. 75 Ohm Electronic Connector 319

Description
AES-EBU Adapter (110 to 75 Ohm) Female XLR to BNC Product overview: 319 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 Ohm, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-319 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AES-EBU Adapter (110 to 75 Ohm) Female XLR to BNC Product overview: 319 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 Ohm, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-319 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75 Ohm Electronic Connector
434-319
75 Ohm Electronic Connector 434-319
AES-EBU Adapter (110 to 75 Ohm) Female XLR to BNC Product overview: 319 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 Ohm, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-319 can be used for catalog matching and distributor lookup.

AES-EBU Adapter (110 to 75 Ohm) Female XLR to BNC Product overview: 319 from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 75 Ohm, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-319 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Between Series Adapters - SC3520-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
SC3520-ND
Between Series Adapters SC3520-ND
Adapter Connector 3.5mm Jack, Female Socket To Terminal Block, 3 Positions

Adapter Connector 3.5mm Jack, Female Socket To Terminal Block, 3 Positions

Buy Now Datasheet
No. Of Contacts Switchcraft/conxall - 74T6820 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Switchcraft/conxall
74T6820
No. Of Contacts Switchcraft/conxall 74T6820
No. of Contacts:3Contacts; Gender:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

No. of Contacts:3Contacts; Gender:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 434-319 SC3520-ND 74T6820
Product Name 75 Ohm Electronic Connector Between Series Adapters No. Of Contacts Switchcraft/conxall
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1514-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details