Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Features: Serrated Termination
Termination: Crimp
Package: Bulk
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Insulation: Insulated
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Ring Terminal, 16-22AWG, Copper, Tin, Insulated, Red, 300V Product overview: 31886 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-31886 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
TERMINAL, RING TONGUE, #8, CRIMP, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
22-16 AWG; #8 STUD, RING TONGUE TERMINALS ROHS COMPLIANT: YES
Ring Tongue Terminal, PIDG Series, 8, M4, 16 AWG, 1.42 mm , Nylon (Polyamide) RoHS Compliant: Yes
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 31886 | 392-31886 | A27238-ND | 16C1693 | 24AC2000 | |
| Product Name | Connectors, Interconnects Terminals Ring Connectors | 300V Electronic Connector | Ring Connectors | Terminal, Ring Tongue, #8, Crimp, Red; Stud Size - Metric Amp - Te Connectivity | 22-16 Awg; #8 Stud, Ring Tongue Terminals Rohs Compliant Energydivision - Te Connectivity | |
| Termination | Crimp | Crimp |