PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules 3200014

Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332255-3200014 Category: Connectors, Interconnects>Termin al Blocks>Terminal Block Accessories>Terminal Block Wire Ferrules Packaging: Bulk Type: Single Wire Color: White Standard Package: 100 Style: DIN Length - Overall: 14.00mm Insulation: Insulated Size: 20 AWG (0.50mm²) Length - Pin: 8.00mm ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 3200014-ND,277-2185, AI0,5-8WH,3200014-ND R RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Win Source Part Number: 1332255-3200014 Category: Connectors, Interconnects>Termin al Blocks>Terminal Block Accessories>Terminal Block Wire Ferrules Packaging: Bulk Type: Single Wire Color: White Standard Package: 100 Style: DIN Length - Overall: 14.00mm Insulation: Insulated Size: 20 AWG (0.50mm²) Length - Pin: 8.00mm ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 3200014-ND,277-2185, AI0,5-8WH,3200014-ND R RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules - 1332255-3200014 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules
1332255-3200014
Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules 1332255-3200014
Manufacturer: Phoenix Contact Win Source Part Number: 1332255-3200014 Category: Connectors, Interconnects>Termin al Blocks>Terminal Block Accessories>Terminal Block Wire Ferrules Packaging: Bulk Type: Single Wire Color: White Standard Package: 100 Style: DIN Length - Overall: 14.00mm Insulation: Insulated Size: 20 AWG (0.50mm²) Length - Pin: 8.00mm ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8536.90.4000 Other Part Number: 3200014-ND,277-2185, AI0,5-8WH,3200014-ND R RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332255-3200014
Category: Connectors, Interconnects>Terminal Blocks>Terminal Block Accessories>Terminal Block Wire Ferrules
Packaging: Bulk
Type: Single Wire
Color: White
Standard Package: 100
Style: DIN
Length - Overall: 14.00mm
Insulation: Insulated
Size: 20 AWG (0.50mm²)
Length - Pin: 8.00mm
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8536.90.4000
Other Part Number: 3200014-ND,277-2185,AI0,5-8WH,3200014-NDR
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
364-3200014
Electronic Connector 364-3200014
20AWG Ferrule, Copper, Insulated, 100pk Product overview: 3200014 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200014 can be used for catalog matching and distributor lookup.

20AWG Ferrule, Copper, Insulated, 100pk Product overview: 3200014 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200014 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal Block Wire Ferrules - 277-2185-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-2185-ND
Terminal Block Wire Ferrules 277-2185-ND
White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire

White Wire Ferrule Connector DIN 20 AWG (0.50mm²) Single Wire

Buy Now Datasheet
Terminal Block Accessories - 3200014 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
3200014
Terminal Block Accessories 3200014
CONN FERRULE DIN 20AWG WHITE

CONN FERRULE DIN 20AWG WHITE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3200014
Terminals 3200014
Terminals .5mm WH 20AWG

Terminals .5mm WH 20AWG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332255-3200014 364-3200014 277-2185-ND 3200014 3200014
Product Name Connectors, Interconnects - Terminal Blocks - Terminal Block Accessories - Terminal Block Wire Ferrules Electronic Connector Terminal Block Wire Ferrules Terminal Block Accessories Terminals
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FYB-M60 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers