TE Connectivity Ring Connectors 31808

Description
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27063-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27063-ND
Ring Connectors A27063-ND
Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp

Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity - 97C7085 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity
97C7085
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity 97C7085
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity - 28AC8595 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity
28AC8595
Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity 28AC8595
TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 5/16IN, CRIMP; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:8AWG; Conductor Area CSA:8mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27063-ND 31808 97C7085
Product Name Ring Connectors Terminal, Ring Tongue, 5/16In, Crimp; Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - BNC - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
Shenzhen QH Industrial Co., Ltd
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm MMCX Straight Plug - 111154 - PIC Wire & Cable
Specs
Geometry Straight
View Details