Black Wire Ferrule Connector DIN 16 AWG (1.50mm²) Single Wire
Ferrule, Copper, 16AWG, Insulated, 100 Pcs Product overview: 3200043 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200043 can be used for catalog matching and distributor lookup.
CONN FERRULE DIN 16AWG BLACK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-2190-ND | 364-3200043 | 16X4297 | 3200043 |
| Product Name | Terminal Block Wire Ferrules | Electronic Connector | Ai 1 5 - 8 Bk Phoenix Contact | Terminal Block Accessories |
| Connector Type | DIN Connector |