EAO Switch Corporation Quick Connects, Quick Disconnect Connectors 31-946

Description
Quick Connect Female Crimp Connector Non-Insulated
Request a Quote Datasheet
Description
Quick Connect Female Crimp Connector Non-Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 1948-1398-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
1948-1398-ND
Quick Connects, Quick Disconnect Connectors 1948-1398-ND
Quick Connect Female Crimp Connector Non-Insulated

Quick Connect Female Crimp Connector Non-Insulated

Buy Now Datasheet
Female Disconnect, 2.8Mm X 0.5Mm, Uninsul; Product Range Eao - 30B4196 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm X 0.5Mm, Uninsul; Product Range Eao
30B4196
Female Disconnect, 2.8Mm X 0.5Mm, Uninsul; Product Range Eao 30B4196
FEMALE DISCONNECT, 2.8Mm x 0.5MM, UNINSUL; Product Range:31 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8Mm x 0.5MM, UNINSUL; Product Range:31 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1948-1398-ND 30B4196
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 2.8Mm X 0.5Mm, Uninsul; Product Range Eao
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120 Housings White - 1321G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
4 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details