PIDG Red Insulated Crimp Terminal, 22-16 AWG, 300V Product overview: 31880 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-31880 can be used for catalog matching and distributor lookup.
Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Ring Connectors
Package: Bulk
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Length - Overall: 0.672" (17.07mm)
Stud/Tab Size: 4 Stud
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
CONN RING CIRC 16-22AWG #4 CRIMP
TERMINAL, RING TONGUE, #4, CRIMP, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Product Range:PIDG Series; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Insulator Material:Nylon (Polyamide); Insulator Colour:Red RoHS Compliant: Yes
TERMINAL, RING TONGUE, #4, 16AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
TERMINAL, RING TONGUE, #4, 16AWG; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes
Ring Tongue Terminal, PIDG Series, 4, M2.5, 16 AWG, 1.42 mm , Nylon (Polyamide) RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 31880 | 392-31880 | A1087-ND | 31880 | 97F9878 | 74T0681 | |
| Product Name | 300V Electronic Connector | Ring Connectors | Connectors, Interconnects Terminals Ring Connectors | Ring Connectors | Terminal, Ring Tongue, #4, Crimp, Red; Stud Size - Metric Amp - Te Connectivity | Ring Tongue Terminal, Pidg Series, 4, M2.5, 16 Awg, 1.42 Mm , Nylon (Polyamide) Rohs Compliant Amp - Te Connectivity | |
| Gender | Female / Jack |