Ferrules Terminal Electrolytic Copper Silver 7mm Silver Product overview: 3200289 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Terminal Block Wire Ferrules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 364-3200289 can be used for catalog matching and distributor lookup.
Silver (Non-Insulated) Wire Ferrule Connector DIN 14 AWG (2.50mm²) Single Wire
CONN FERRULE DIN 14AWG SILVER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 364-3200289 | 277-2177-ND | 16X4319 | 3200289 |
| Product Name | Electronic Connector | Terminal Block Wire Ferrules | A 2 5 - 7 Phoenix Contact | Terminal Block Accessories |
| Gender | Female / Jack |