TE Connectivity Ring Connectors 31812

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27088-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27088-ND
Ring Connectors A27088-ND
Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 4 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 3/8
Chicago, IL, United States
Terminal, Ring Tongue, 3/8", 4Awg; Stud Size - Metric Amp - Te Connectivity
29C5512
Terminal, Ring Tongue, 3/8", 4Awg; Stud Size - Metric Amp - Te Connectivity 29C5512
TERMINAL, RING TONGUE, 3/8", 4AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, 3/8", 4AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:4AWG; Conductor Area CSA:26.7mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
31812 Rohs Compliant Amp - Te Connectivity - 82AC1417 - Newark, An Avnet Company
Chicago, IL, United States
31812 Rohs Compliant Amp - Te Connectivity
82AC1417
31812 Rohs Compliant Amp - Te Connectivity 82AC1417
31812 ROHS COMPLIANT: YES

31812 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 31812 A27088-ND 29C5512 82AC1417
Product Name Ring Connectors Terminal, Ring Tongue, 3/8", 4Awg; Stud Size - Metric Amp - Te Connectivity 31812 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Strain Relief Sleeve - 111175 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details