DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
100
150
200
250
300
350
360
370
380
390
400
410
418
419
420
421
422
423
424
425
426
427
428
429
430
440
450
460
470
480
490
500
550
600
650
700
750
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "10 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "11 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "11 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "12 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "130 Position Female Connector Non Specified - Dual Edge Gold 0.050"" (1.27mm)" | |
| "14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "2 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "2 Rectangular Connectors - Housings Receptacle Green 0.236"" (6.00mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Green 0.315"" (8.00mm)" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole" | |
| "24 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "26 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)" | |
| "3 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "3 Circuit 0.438"" (11.12mm) Barrier Block Connector, Screws" | |
| "3 Circuit 0.563"" (14.30mm) Barrier Block Connector, Screws" | |
| "3 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "3 Rectangular Connectors - Housings Receptacle Green 0.157"" (4.00mm)" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "34 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)" | |
| "4 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.256"" (6.50mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Green 0.236"" (6.00mm)" | |
| "5 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "6 Circuit 0.325"" (8.26mm) Barrier Block Connector, Screws with Captive Plate" | |
| "6 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "6 Rectangular Connectors - Housings Receptacle Green 0.157"" (4.00mm)" | |
| "6 Rectangular Connectors - Housings Receptacle Green 0.236"" (6.00mm)" | |
| "60 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "7 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "8 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "8 Rectangular Connectors - Housings Blue 0.100"" (2.54mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Green 0.157"" (4.00mm)" | |
| "9 Position Socket Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "Connector Header Surface Mount 10 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 11 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount 12 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 10 position 0.118"" (3.00mm)" | |
| "Connector Header Surface Mount, Right Angle 12 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 11 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 12 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 66 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 68 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 70 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 74 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 76 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 78 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 11 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.118"" (3.00mm)" | |
| "Connector Header Through Hole, Right Angle 30 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 32 position 0.079"" (2.00mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.030"" (0.76mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.041"" (1.04mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.051"" (1.30mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.062"" (1.57mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.030"" (0.76mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.039"" (0.99mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.041"" (1.04mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.051"" (1.30mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.058"" (1.47mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.040"" (1.02mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.062"" (1.57mm) Dia" | |
| "Pin Receptacle Connector 0.016"" ~ 0.018"" (0.41mm ~ 0.46mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.016"" ~ 0.021"" (0.41mm ~ 0.53mm) No Tail Solder" | |
| 1 Circuit Eurostyle Terminal Strip Connector, Screws | |
| 10 Position Rectangular Receptacle Connector IDC Gold 28-30 AWG | |
| 2 Position Barrier Block Jumper Around Barrier, Spade | |
| 22 Rectangular Connectors - Housings Receptacle Black | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 3 Position Rectangular Plug Connector IDC Gold | |
| 37 Position Two Piece Backshell Connector Silver 180° Shielded | |
| 37 Position Two Piece Backshell Connector Silver 45° Shielded | |
| 3MM TAB HEADER ASSY | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 4 Position Rectangular Plug Connector IDC Gold | |
| 4782 CONNECTOR REWIREABLE 10A C1 | |
| 4797 CONNECTOR OUTLET 16A J | |
| 4798 CONNECTOR INLET 16A C20 | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 5 Position Rectangular Plug Connector IDC Gold | |
| 6 Position Rectangular Plug Connector IDC Gold | |
| 6080 CONNECTOR INLET 10A C14 | |
| 6100-3 CONNECTOR INLET 10A C14 | |
| 6100-4 CONNECTOR INLET 10A C14 | |
| 6102-3 CONNECTOR INLET 10A C18 | |
| 6102-5 CONNECTOR INLET 10A C18 | |
| 62 Rectangular Connectors - Housings Receptacle Blue | |
| 64 Position Connector Receptacle, Center Strip Contacts Surface Mount | |
| 6600-3 CONNECTOR OUTLET 10A F | |
| 6600-4 CONNECTOR OUTLET 10A F | |
| 6POS MQS .63 HEADER 90DEG THR | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 7 Position Rectangular Plug Connector IDC Gold | |
| 7 Rectangular Connectors - Housings Receptacle Green | |
| 8 (Round) Pos Transistor, TO-5 Socket Gold Through Hole | |
| 8 Position Rectangular Plug Connector IDC Gold | |
| AC RCPT NEMA 5-20R | |
| Adapter Coaxial Connector BNC Jack, Female Socket To BNC Jack, Female Socket 50Ohm | |
| AMP MCP 2.8 HSG.WITH SEC.10POS. | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| BNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| COAX ADAPT 4.3/10 TO 4.3/10 | |
| Connector Cap (Cover), Dust For SMA Jacks | |
| Connector Cap (Cover), Dust For SMA Plugs | |
| Connector Guide Module For AdvancedTCA Series Type A1 | |
| Connector Guide Module For AdvancedTCA Series Type A2 | |
| Connector Guide Module For AdvancedTCA Series Type K1/K2 | |
| Connector Strain Relief For AMP-LATCH Series | |
| Connector Strain Relief For BNC, N Type, TNC, UHF Connectors | |
| GH21 CONNECTOR INLET 2.6KW 400VD | |
| GI21 CONNECTOR INLET 2.6KW 400VD | |
| HDC HA3/4 HQ5 PUSHIN CP | |
| INSUL PRC WIRE SPLICE CU 15-13 A | |
| MULTIGIG RT GUIDE 9MM 0 DEG NI | |
| MULTIGIG RT GUIDE 9MM 45DEG NI | |
| Pin Contact Gold 22-24 AWG Crimp | |
| PIN HEADER 10 POS SHIELDED 90 DE | |
| Position Rectangular Connector | |
| RING TERM CU 15-13 AWG 1/4 STUD | |
| RING TERM CU 15-13 AWG NO10 STUD | |
| Ring Terminal Connector 0 Stud Circular 22-26 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 2 Stud Circular 22-26 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 22-26 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 22-26 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA STR PLG DS RG402 GB | |
| Socket Contact Gold 16-18 AWG Crimp | |
| Socket Contact Gold 20 AWG Crimp | |
| Socket Contact Gold 22 AWG Crimp Stamped | |
| TAB 2,8X0,8 WITH ACTION PIN | |
| TAB 2.8X0.8 WITH ACTION PIN | |
| TERM,BUDG,R, 26-22, #4, T&R | |
| Terminal Inline, Tap Connector IDC 14-22 AWG Blue | |
| Terminal Inline, Tap Connector IDC 14-22 AWG White |
| << Prev | Next >> |