TE Connectivity Connector Hardware, Mounts, Locks & Retainers 3-1971794-1

Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF20 Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 7200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF20 Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 7200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 3-1971794-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
3-1971794-1
Connector Hardware, Mounts, Locks & Retainers 3-1971794-1
Body Features Primary Product Color : Black Primary Product Material : PA 66 GF20 Configuration Features Number of Positions : 3 Number of Rows : 1 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Industry Standards Glow Wire Rating : Glow Wire Packaging Features Packaging Method : Bag Packaging Quantity : 7200 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PA 66 GF20

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Industry Standards


  • Glow Wire Rating : Glow Wire

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 7200

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A116665-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A116665-ND
Rectangular Connector Accessories A116665-ND
Connector Terminal Position Assurance (TPA) For Grace Inertia Connectors

Connector Terminal Position Assurance (TPA) For Grace Inertia Connectors

Buy Now Datasheet
Headers & Wire Housings GI CONN 2.5 TPA 3P BLACK - 792-3-1971794-1 - Utmel Electronic Limited
Hong Kong, China
Headers & Wire Housings GI CONN 2.5 TPA 3P BLACK
792-3-1971794-1
Headers & Wire Housings GI CONN 2.5 TPA 3P BLACK 792-3-1971794-1
Headers & Wire Housings GI CONN 2.5 TPA 3P BLACK

Headers & Wire Housings GI CONN 2.5 TPA 3P BLACK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1971794-1 A116665-ND 792-3-1971794-1
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Headers & Wire Housings GI CONN 2.5 TPA 3P BLACK
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-26482 - 0031-067-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Ribbon Cable Connectors - 102153-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers