TE Connectivity Knife Connectors 31943

Description
Terminals - Knife Connectors 14-16 AWG Non-Insulated
Request a Quote Datasheet
Description
Terminals - Knife Connectors 14-16 AWG Non-Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knife Connectors - 31943-ND - DigiKey
Thief River Falls, MN, United States
Knife Connectors
31943-ND
Knife Connectors 31943-ND
Terminals - Knife Connectors 14-16 AWG Non-Insulated

Terminals - Knife Connectors 14-16 AWG Non-Insulated

Buy Now Datasheet
Connectors, Interconnects Terminals Knife Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Knife Connectors
Connectors, Interconnects Terminals Knife Connectors
Category: Connectors, Interconnects Terminals Knife Connectors Contact Finish: Tin Package: Bulk Contact Material: Copper Length - Overall: 0.794" (20.17mm) Insulation: Non-Insulated Insulation Diameter: 0.105" ~ 0.150" (2.67mm ~ 3.81mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Category: Connectors, Interconnects Terminals Knife Connectors
Contact Finish: Tin
Package: Bulk
Contact Material: Copper
Length - Overall: 0.794" (20.17mm)
Insulation: Non-Insulated
Insulation Diameter: 0.105" ~ 0.150" (2.67mm ~ 3.81mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 31943-ND 31943
Product Name Knife Connectors Connectors, Interconnects Terminals Knife Connectors
Contact Size (AWG) 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Connectors - 1377G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-109-957-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details