TE Connectivity Ring Connectors 31890

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A1061-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A1061-ND
Ring Connectors A1061-ND
Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - 31890 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
31890
Ring Connectors 31890
CONN RING CIRC 16-22AWG #8 CRIMP

CONN RING CIRC 16-22AWG #8 CRIMP

Supplier's Site Datasheet
Terminal, Ring Tongue, 8Mm, Crimp, Red; Product Range Amp - Te Connectivity - 93K1506 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, 8Mm, Crimp, Red; Product Range Amp - Te Connectivity
93K1506
Terminal, Ring Tongue, 8Mm, Crimp, Red; Product Range Amp - Te Connectivity 93K1506
TERMINAL, RING TONGUE, 8MM, CRIMP, RED; Product Range:PIDG Series; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm ; Stud Size - Metric:M4; Stud Size - Imperial:8; Insulator Material:Nylon (Polyamide); Insulator Colour:Red RoHS Compliant: Yes

TERMINAL, RING TONGUE, 8MM, CRIMP, RED; Product Range:PIDG Series; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm ; Stud Size - Metric:M4; Stud Size - Imperial:8; Insulator Material:Nylon (Polyamide); Insulator Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Ring Tongue, #8, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity - 24R5093 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
24R5093
Terminal, Ring Tongue, #8, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 24R5093
TERMINAL, RING TONGUE, #8, 16AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 16AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site
Terminal, Ring Tongue, #8, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity - 26AC6994 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #8, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity
26AC6994
Terminal, Ring Tongue, #8, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity 26AC6994
TERMINAL, RING TONGUE, #8, 16AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, RING TONGUE, #8, 16AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.65mm²; Product Range:PIDG Series; Insulator Colour:Red; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 31890 A1061-ND 31890 93K1506
Product Name Ring Connectors Ring Connectors Terminal, Ring Tongue, 8Mm, Crimp, Red; Product Range Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data