PHOENIX CONTACT USA Terminal Block Wire Ferrules 3200030

Description
Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
Request a Quote Datasheet
Description
Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Wire Ferrules - 277-2188-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Wire Ferrules
277-2188-ND
Terminal Block Wire Ferrules 277-2188-ND
Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire

Red Wire Ferrule Connector DIN 18 AWG (1.00mm²) Single Wire

Buy Now Datasheet
Terminal Block Accessories - 3200030 - ODG (Origin Data Global)
Shenzhen, China
Terminal Block Accessories
3200030
Terminal Block Accessories 3200030
CONN FERRULE DIN 18AWG RED

CONN FERRULE DIN 18AWG RED

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 277-2188-ND 3200030
Product Name Terminal Block Wire Ferrules Terminal Block Accessories
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Socket 75 ohm Connectors - 190732 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Coaxial Adapters - NAST - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details