DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
50
100
150
170
180
190
200
210
220
229
230
231
232
233
234
235
236
237
238
239
240
241
250
260
270
280
290
300
350
400
450
500
550
600
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "10 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "10 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "11 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) Vertical Through Hole" | |
| "11 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "11 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "11 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "11 Position Wire to Board Terminal Block Horizontal with Board 0.300"" (7.62mm) Through Hole" | |
| "12 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "12 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "12 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "12 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "13 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "13 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "13 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "14 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "14 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "14 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "15 Position Terminal Block Plug, Female Sockets 0.138"" (3.50mm) 180° Free Hanging (In-Line)" | |
| "15 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "15 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "16 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "16 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "16 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "16 Position Wire to Board Terminal Block 55° (125°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "16 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)" | |
| "164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "17 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "17 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "18 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "18 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "18 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "19 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "19 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "2 Position Housing Connector Female, Receptacle Black 0.187"" (4.75mm)" | |
| "2 Position Housing Connector Male, Tab Black 0.187"" (4.75mm)" | |
| "2 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "2 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "2 Position Terminal Block Plug, Male Pins 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "2 Position Wire to Board Terminal Block 0.098"" (2.50mm)" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Horizontal with Board 0.375"" (9.53mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "2 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "2 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "20 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "20 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "20 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "20 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)" | |
| "20 Rectangular Connectors - Housings Receptacle Black 0.098"" (2.50mm)" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "21 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "21 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "22 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "22 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "23 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "23 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "23 Position Wire to Board Terminal Block Vertical with Board 0.100"" (2.54mm) Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "24 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "24 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "26 (20 + 6 Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "26 (20 + 6 Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm)" | |
| "3 Position Terminal Block Header, Female Sockets 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)" | |
| "3 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "3 Position Wire to Board Terminal Block 0.200"" (5.08mm)" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Horizontal with Board 0.375"" (9.53mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole" | |
| "3 Position Wire to Board Terminal Block Vertical with Board 0.295"" (7.50mm) Through Hole" | |
| "3 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "34 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "34 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "36 (20 + 16 Power) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm)" | |
| "36 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "36 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "4 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.300"" (7.62mm) Vertical Through Hole" | |
| "4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "4 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "4 Position Wire to Board Terminal Block Horizontal with Board 0.375"" (9.53mm) Through Hole" | |
| "4 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "5 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "5 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "5 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "5 Position Wire to Board Terminal Block Horizontal with Board 0.375"" (9.53mm) Through Hole" | |
| "5 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black" | |
| "6 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "6 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "6 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "6 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "7 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "7 Position Terminal Block Plug, Female Sockets 0.150"" (3.81mm) 90° Free Hanging (In-Line)" | |
| "7 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "7 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "7 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.200"" (5.08mm) Through Hole" | |
| "7 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "70 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "8 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "8 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "8 Position Terminal Block Plug, Female Sockets 0.300"" (7.62mm) 180° Free Hanging (In-Line)" | |
| "8 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)" | |
| "8 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "9 Position Terminal Block Header, Female Sockets 0.300"" (7.62mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (2 Side) 0.200"" (5.08mm) Vertical Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole" | |
| "9 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)" | |
| "9 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)" | |
| "9 Rectangular Connectors - Housings Receptacle Natural 0.079"" (2.00mm)" | |
| "98 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "98 Position Female Connector Special 18/31 Dual Combo Gold 0.100"" (2.54mm) Black" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole, Right Angle 6 position 0.138"" (3.50mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.098"" (2.50mm)" | |
| "Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm)" | |
| 10 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 100 Position D-Type Receptacle, Female Sockets Connector | |
| 12 Rectangular Connectors - Housings Plug Gray | |
| 15 Position D-Sub Plug, Male Pins Connector | |
| 15 Position D-Sub Receptacle, Female Sockets Connector | |
| 15 Position D-Sub, High Density Plug, Male Pins Connector | |
| 18 Rectangular Connectors - Housings Plug Gray | |
| 2 Module Female Heavy Duty Fixing Frame Size 3 Gray | |
| 2 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 20 Position D-Type Receptacle, Female Sockets Connector | |
| 22 Position SATA Receptacle Connector Solder Through Hole, Right Angle | |
| 240 (20 x 12) Position SFP Receptacle with Cage, Ganged (2x6) Connector Solder Through Hole, Right Angle | |
| 25 Position D-Sub Plug, Male Pins Connector | |
| 25 Position D-Sub Receptacle, Female Sockets Connector | |
| 26 Position Card Connector PCMCIA - ExpressCard™ Surface Mount, Right Angle Gold | |
| 26 Position D-Type Receptacle, Female Sockets Connector | |
| 37 Position D-Sub Plug, Male Pins Connector | |
| 37 Position D-Sub Receptacle, Female Sockets Connector | |
| 40 Position D-Type Receptacle, Female Sockets Connector | |
| 41 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 5 Module Female Heavy Duty Fixing Frame Size 10 Gray | |
| 5 Module Female Heavy Duty Fixing Frame Size 6 Gray | |
| 5 Module Male Heavy Duty Fixing Frame Size 10 Gray | |
| 5 Module Male Heavy Duty Fixing Frame Size 6 Gray | |
| 50 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position D-Sub Plug, Male Pins Connector | |
| 50 Position D-Sub Receptacle, Female Sockets Connector | |
| 50 Position D-Type Receptacle, Female Sockets Connector | |
| 6 Rectangular Connectors - Housings Plug White | |
| 6 Rectangular Connectors - Housings Receptacle White | |
| 68 Position D-Type Receptacle, Female Sockets Connector | |
| 7 Position HSSDC2 Receptacle Connector Solder Surface Mount, Right Angle | |
| 9 Position D-Sub Plug, Male Pins Connector | |
| 9 Position D-Sub Receptacle, Female Sockets Connector | |
| 940 (30 x 30) Pos PGA Socket Gold Surface Mount | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| BL 3.50/14/270F SN OR BX PRT | |
| CONN PCI EXP MIN FML 52POS 0.031 | |
| Connector Cap (Cover), Dust For SFP Cage | |
| Connector Housing For HSSDC2 Plugs | |
| Connector Light Pipes Set For SFP Cage | |
| Connector | |
| Female Module without Contacts 10 Position Crimp | |
| Female Module without Contacts 3 Position Crimp | |
| FFC RCPT HSG,SLIM-LINE,11 POSN | |
| FFC RCPT HSG,SLIM-LINE,19 POSN | |
| FFC RCPT HSG,SLIM-LINE,20 POSN | |
| Jack Modular Connector 48p48c (MRJ21) 90° Angle (Right) Shielded Cat5e | |
| Jack Modular Connector 8 Positions Vertical Shielded | |
| Jackscrew Socket For AMPLIMITE Series | |
| LP 7.62/06/90 3.2SN OR BX | |
| Male Module without Contacts 10 Position Crimp | |
| Male Module without Contacts 3 Position Crimp | |
| MKDS 3/ 7-5 08 | |
| MKKDS 3/ 2-5 08-EX | |
| Plug for Male Contacts Housing D-Sub Connector 15 Position | |
| Plug for Male Contacts Housing D-Sub Connector 25 Position | |
| Plug for Male Contacts Housing D-Sub Connector 37 Position | |
| Plug for Male Contacts Housing D-Sub Connector 50 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 104 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 26 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 44 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 62 Position | |
| Plug for Male Contacts Housing D-Sub, High Density Connector 78 Position | |
| Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle | |
| Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle | |
| Position SFP Cage, Ganged (1 x 6) Connector Press-Fit Through Hole, Right Angle | |
| Receptacle Connector Arinc 120T2/150/13C2/// | |
| Receptacle Connector Arinc 67/57//// | |
| Receptacle Connector Arinc Blank/71C1/13C2/// | |
| Receptacle Connector Arinc C2/71C1/13C2/// | |
| Receptacle Connector Arinc C4/120T2/13C2/// | |
| Receptacle for Female Contacts Housing D-Sub Connector 15 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 25 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 37 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 50 Position | |
| Receptacle for Female Contacts Housing D-Sub Connector 9 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 104 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 26 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 44 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 62 Position | |
| Receptacle for Female Contacts Housing D-Sub, High Density Connector 78 Position | |
| SCD SMPM JACK .047 S/R | |
| SDL PLUG ADAPTER 8 TO 16 POSN | |
| SFP 1X2 LIGHT PIPE ASSY | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMPM Connector Jack, Female Socket 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| SMPM Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder | |
| SPT 1 5/ 8-V-3 5 BK | |
| STACKED CONNECTOR, MALE CONNECTO | |
| TERM BLK 2POS BLACK | |
| TERM BLOCK HDR 3POS 3.50MM | |
| TERM BLOCK HDR 3POS 5.08MM | |
| TERM BLOCK HDR 4POS 3.50MM | |
| TERM BLOCK HDR 6POS 3.50MM | |
| TERM BLOCK PLUG 2POS 5.08MM | |
| ZFKDSA 1 5-W-5 08- 9 | |
| ZFKDSA 4-7 5-16 |
| << Prev | Next >> |