TE Connectivity Connector Hardware, Mounts, Locks & Retainers 176152-1

Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screwlock Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screwlock Kit Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 176152-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
176152-1
Connector Hardware, Mounts, Locks & Retainers 176152-1
Body Features Primary Product Material : Carbon Steel Dimensions Product Feature Length : 12.7 MM  [.5 INCH ] Thread Length : 7.92 MM  [.311 INCH ] Mechanical Attachment Thread Size : 4-40 UNC Packaging Features Packaging Method : Box Packaging Quantity : 200 Product Type Features Connector Hardware Accessory Type : Screwlock Kit Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Material : Carbon Steel

Dimensions


  • Product Feature Length : 12.7 MM  [.5 INCH ]
  • Thread Length : 7.92 MM  [.311 INCH ]

Mechanical Attachment


  • Thread Size : 4-40 UNC

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 200

Product Type Features


  • Connector Hardware Accessory Type : Screwlock Kit
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
D-Sub Connectors - 176152-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
176152-1
D-Sub Connectors 176152-1
SCREWLOCK KIT FOR AMPLIMITE

SCREWLOCK KIT FOR AMPLIMITE

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
176152-1
D-Sub Connectors 176152-1
D-Sub Connectors

D-Sub Connectors

Buy Now
D-Sub, D-Shaped Connector Jackscrews - 176152-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Jackscrews
176152-1-ND
D-Sub, D-Shaped Connector Jackscrews 176152-1-ND
Jackscrew Socket For AMPLIMITE Series

Jackscrew Socket For AMPLIMITE Series

Buy Now Datasheet
D-Sub, D-Shaped Connector Jackscrews - 176152-1 - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Jackscrews
176152-1
D-Sub, D-Shaped Connector Jackscrews 176152-1
SCREWLOCK KIT FOR AMPLIMITE

SCREWLOCK KIT FOR AMPLIMITE

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 176152-1 176152-1 176152-1-ND 176152-1
Product Name Connector Hardware, Mounts, Locks & Retainers D-Sub Connectors D-Sub, D-Shaped Connector Jackscrews D-Sub, D-Shaped Connector Jackscrews
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Shaped Connectors - 1218408-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Microminiature & Nanominiature D Connectors - 1-1589452-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Mounting Board Mount
View Details
2 suppliers