Weidmuller Din Rail, Channel 1763190000

Description
Terminal Block Connector 5 Position Disconnect, Isolated Beige
Request a Quote Datasheet
Description
Terminal Block Connector 5 Position Disconnect, Isolated Beige
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 1763190000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
1763190000-ND
Din Rail, Channel 1763190000-ND
Terminal Block Connector 5 Position Disconnect, Isolated Beige

Terminal Block Connector 5 Position Disconnect, Isolated Beige

Buy Now Datasheet
Zdl 2.5/si/du/pe Ld 36V Weidmuller - 61K8281 - Newark, An Avnet Company
Chicago, IL, United States
Zdl 2.5/si/du/pe Ld 36V Weidmuller
61K8281
Zdl 2.5/si/du/pe Ld 36V Weidmuller 61K8281
ZDL 2.5/SI/DU/PE LD 36V

ZDL 2.5/SI/DU/PE LD 36V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1763190000-ND 61K8281
Product Name Din Rail, Channel Zdl 2.5/si/du/pe Ld 36V Weidmuller
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAMVM2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
DIN Connectors - 2100210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type DIN Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details