TE Connectivity Pluggable IO Connectors & Cages 1761327-2

Description
Configuration Features Number of Ports : 12 Number of Positions : 240 Port Matrix Configuration : 2 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 12 Number of Positions : 240 Port Matrix Configuration : 2 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable IO Connectors & Cages - 1761327-2 - TE Connectivity
Berwyn, PA, United States
Pluggable IO Connectors & Cages
1761327-2
Pluggable IO Connectors & Cages 1761327-2
Configuration Features Number of Ports : 12 Number of Positions : 240 Port Matrix Configuration : 2 x 6 Electrical Characteristics Data Rate (Max) (GBS) : 16 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Number of Ports : 12
  • Number of Positions : 240
  • Port Matrix Configuration : 2 x 6

Electrical Characteristics


  • Data Rate (Max) (GBS) : 16

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
I/O Connectors - 1761327-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1761327-2
I/O Connectors 1761327-2
2X6 CAGE AND PT CONNECTOR ASSY, STD PROF

2X6 CAGE AND PT CONNECTOR ASSY, STD PROF

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1761327-2
I/O Connectors 1761327-2
I/O Connectors

I/O Connectors

Buy Now
2X6 Cage And Pt Connector Assy, Std Prof Amp - Te Connectivity - 41AJ4536 - Newark, An Avnet Company
Chicago, IL, United States
2X6 Cage And Pt Connector Assy, Std Prof Amp - Te Connectivity
41AJ4536
2X6 Cage And Pt Connector Assy, Std Prof Amp - Te Connectivity 41AJ4536
2X6 CAGE AND PT CONNECTOR ASSY, STD PROF

2X6 CAGE AND PT CONNECTOR ASSY, STD PROF

Supplier's Site
Pluggable Connectors - 1761327-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1761327-2
Pluggable Connectors 1761327-2
CONN SFP RCPT W/CAGE 2X6 240P RA

CONN SFP RCPT W/CAGE 2X6 240P RA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1761327-2 1761327-2 41AJ4536 1761327-2
Product Name Pluggable IO Connectors & Cages I/O Connectors 2X6 Cage And Pt Connector Assy, Std Prof Amp - Te Connectivity Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products