TE Connectivity IC Sockets 1761503-1

Description
940 (30 x 30) Pos PGA Socket Gold Surface Mount
Request a Quote Datasheet
Description
940 (30 x 30) Pos PGA Socket Gold Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A97509-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A97509-ND
IC Sockets A97509-ND
940 (30 x 30) Pos PGA Socket Gold Surface Mount

940 (30 x 30) Pos PGA Socket Gold Surface Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
409-1761503-1
Electronic Connector 409-1761503-1
CONN SOCKET PGA 940POS GOLD Product overview: 1761503-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1761503-1 can be used for catalog matching and distributor lookup.

CONN SOCKET PGA 940POS GOLD Product overview: 1761503-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-1761503-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Sockets for ICs, Transistors - 1761503-1 - 905554-1761503-1 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 1761503-1
905554-1761503-1
Sockets for ICs, Transistors - 1761503-1 905554-1761503-1
Manufacturer: TE Connectivity Win Source Part Number: 905554-1761503-1 Features: 940 (30 x 30) Pos PGA Socket Gold Surface Mount Package: Tray Mounting: Surface Mount Family Name: 1761503 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2600 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: -1761503-1-SI, A97509

Manufacturer: TE Connectivity
Win Source Part Number: 905554-1761503-1
Features: 940 (30 x 30) Pos PGA Socket Gold Surface Mount
Package: Tray
Mounting: Surface Mount
Family Name: 1761503
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2600
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -1761503-1-SI, A97509

Buy Now Datasheet
Sockets for ICs, Transistors - 1761503-1 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
1761503-1
Sockets for ICs, Transistors 1761503-1
CONN SOCKET PGA 940POS GOLD

CONN SOCKET PGA 940POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A97509-ND 409-1761503-1 905554-1761503-1 1761503-1
Product Name IC Sockets Electronic Connector Sockets for ICs, Transistors - 1761503-1 Sockets for ICs, Transistors
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50017-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - A26769-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Category PC Card Connector
Connector Type CFast
Gender Female / Jack
View Details
PCB Connectors - NCN-FL4G-T - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details