TE Connectivity Automotive Headers 175975-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 4.4 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions Connector Length : 17.7 MM  [.69 INCH ] Connector Width : 40 MM  [1.57 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.9 MM  [.66 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 175967 Packaging Features Packaging Method : Tube Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 4.4 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions Connector Length : 17.7 MM  [.69 INCH ] Connector Width : 40 MM  [1.57 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.9 MM  [.66 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 175967 Packaging Features Packaging Method : Tube Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 175975-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
175975-2
Automotive Headers 175975-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Number of Sections : 1 Number of Signal Positions : 20 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 4.4 Contact Mating Area Plating Material : Tin (Sn) Contact Type : Tab Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : 1 MM  [.039 INCH ] Dimensions Connector Length : 17.7 MM  [.69 INCH ] Connector Width : 40 MM  [1.57 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 16.9 MM  [.66 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (VDC) : 12 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Solder Process : Wave Solder Capable Other Interface Number : 175967 Packaging Features Packaging Method : Tube Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Screw Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2
  • Number of Sections : 1
  • Number of Signal Positions : 20
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 4.4
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Tab
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 17.7 MM  [.69 INCH ]
  • Connector Width : 40 MM  [1.57 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 16.9 MM  [.66 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12
  • Operating Voltage (VDC) : 12

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No
  • Solder Process : Wave Solder Capable

Other


  • Interface Number : 175967

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Wire Housings & Plugs - 7121286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121286
Wire Housings & Plugs 7121286
TE Connectivity 175975-2

TE Connectivity 175975-2

Supplier's Site
Wire Housings & Plugs - 7121286P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7121286P
Wire Housings & Plugs 7121286P
TE Connectivity 175975-2

TE Connectivity 175975-2

Supplier's Site
Wire Housings & Plugs - 1614965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1614965
Wire Housings & Plugs 1614965
TE Connectivity 175975-2

TE Connectivity 175975-2

Supplier's Site
Headers, Male Pins - 175975-2-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
175975-2-ND
Headers, Male Pins 175975-2-ND
"Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)"

"Connector Header Through Hole, Right Angle 20 position 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-175975-2
Electronic Connector 316-175975-2
20 Pos 2.5mm RA Solder Header Connector Product overview: 175975-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-175975-2 can be used for catalog matching and distributor lookup.

20 Pos 2.5mm RA Solder Header Connector Product overview: 175975-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-175975-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
.040 Mlc-2 Cap Ass Y 20P (H) Amp - Te Connectivity - 41AJ4523 - Newark, An Avnet Company
Chicago, IL, United States
.040 Mlc-2 Cap Ass Y 20P (H) Amp - Te Connectivity
41AJ4523
.040 Mlc-2 Cap Ass Y 20P (H) Amp - Te Connectivity 41AJ4523
.040 MLC-2 CAP ASS Y 20P (H)

.040 MLC-2 CAP ASS Y 20P (H)

Supplier's Site
Amp - Te Connectivity - 17R5146 - Newark, An Avnet Company
Chicago, IL, United States
Amp - Te Connectivity
17R5146
Amp - Te Connectivity 17R5146
Amp - Te Connectivity

Amp - Te Connectivity

Supplier's Site
Automotive Connectors RCPT/CAP 20P DL R/A BLK - 792-175975-2 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors RCPT/CAP 20P DL R/A BLK
792-175975-2
Automotive Connectors RCPT/CAP 20P DL R/A BLK 792-175975-2
Automotive Connectors RCPT/CAP 20P DL R/A BLK

Automotive Connectors RCPT/CAP 20P DL R/A BLK

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 175975-2 7121286 7121286P 175975-2-ND 316-175975-2 41AJ4523 792-175975-2
Product Name Automotive Headers Wire Housings & Plugs Wire Housings & Plugs Headers, Male Pins Electronic Connector .040 Mlc-2 Cap Ass Y 20P (H) Amp - Te Connectivity Automotive Connectors RCPT/CAP 20P DL R/A BLK
Connector Type Automotive Connector; Wire to Board Connector Header Connector Automotive Connector
Termination Through Hole - Screw Solder Solder
Mounting Board Mount Cable mount Through Hole, Right Angle Through Hole
Voltage Rating 12 volts 12 volts
Unlock Full Specs
to access all available technical data