Win Source Part Number: 1231913-1761008-1
Category: Connectors, Interconnects>Plugga
Features: EMI Shielded, Light Pipe
Connector Type: SFP
Termination: Press-Fit
Package: Tray
Connector Style: Cage, Ganged (1 x 4)
Standard Package: 1
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 17610081,A97421
Base Product Number: 1761008
Product Status: Obsolete
CONN SFP CAGE 1X4 PRESS-FIT R/A Product overview: 1761008-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-1761008-1 can be used for catalog matching and distributor lookup.
Position SFP Cage, Ganged (1 x 4) Connector Press-Fit Through Hole, Right Angle
CONN SFP CAGE 1X4 PRESS-FIT R/A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1231913-1761008-1 | 443-1761008-1 | A97421-ND | 1761008-1 |
| Product Name | Connectors, Interconnects - Pluggable Connectors | Electronic Connector | Pluggable Connector Assemblies | Pluggable Connectors |
| Gender | Male / Plug |