TE Connectivity Mini PCI Express & mSATA 1759503-1

Description
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .315 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 8 MM  [.315 INCH ] Housing Features Centerline (Pitch) : 6.05 MM  [.238 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .315 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 8 MM  [.315 INCH ] Housing Features Centerline (Pitch) : 6.05 MM  [.238 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini PCI Express & mSATA - 1759503-1 - TE Connectivity
Berwyn, PA, United States
Mini PCI Express & mSATA
1759503-1
Mini PCI Express & mSATA 1759503-1
Body Features Ejector Location : None Configuration Features Number of Keys : 1 Number of Positions : 52 Number of Rows : 2 PCB Mount Orientation : Horizontal Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold Flash Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Flash Dimensions Height Above PC Board (INCH) : .315 Row-to-Row Spacing : .8 MM  [.031 INCH ] Stack Height : 8 MM  [.315 INCH ] Housing Features Centerline (Pitch) : 6.05 MM  [.238 INCH ] Housing Color : Black Housing Material : Thermoplastic Industry Standards Bus Type : Mini PCI Express UL Flammability Rating : UL 94V-0 Mechanical Attachment Mating Alignment Type : Polarization PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Sealable : No Termination Features Insertion Style : Cam-In Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Ejector Location : None

Configuration Features


  • Number of Keys : 1
  • Number of Positions : 52
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold Flash
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold Flash

Dimensions


  • Height Above PC Board (INCH) : .315
  • Row-to-Row Spacing : .8 MM  [.031 INCH ]
  • Stack Height : 8 MM  [.315 INCH ]

Housing Features


  • Centerline (Pitch) : 6.05 MM  [.238 INCH ]
  • Housing Color : Black
  • Housing Material : Thermoplastic

Industry Standards


  • Bus Type : Mini PCI Express
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Mating Alignment Type : Polarization
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Sealable : No

Termination Features


  • Insertion Style : Cam-In
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Edge Connectors - 2175398 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2175398
Edge Connectors 2175398
TE Connectivity 1759503-1 Edge Connector

TE Connectivity 1759503-1 Edge Connector

Supplier's Site
Edge Connectors - 2175399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Edge Connectors
2175399
Edge Connectors 2175399
TE Connectivity 1759503-1 Edge Connector

TE Connectivity 1759503-1 Edge Connector

Supplier's Site
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1017409-1759503-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1017409-1759503-1
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1017409-1759503-1
Win Source Part Number: 1017409-1759503-1 Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Number of Positions: 52 Pitch: 0.031" (0.80mm) Color: Black Features: Board Guide Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: Flash Package: Tape & Reel (TR),Cut Tape (CT) Contact Material: Copper Alloy Material - Insulation: Liquid Crystal Polymer (LCP) Gender: Female Standard Package: 400 Card Type: PCI Express Mini Card Read Out: Dual Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1759503-1-CSI,A1250 42CT,-1759503-1-SI,1 759503-1-ND,A125042T R Base Product Number: 1759503

Win Source Part Number: 1017409-1759503-1
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Number of Positions: 52
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel (TR),Cut Tape (CT)
Contact Material: Copper Alloy
Material - Insulation: Liquid Crystal Polymer (LCP)
Gender: Female
Standard Package: 400
Card Type: PCI Express Mini Card
Read Out: Dual
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1759503-1-CSI,A125042CT,-1759503-1-SI,1759503-1-ND,A125042TR
Base Product Number: 1759503

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
303-1759503-1
SMD Electronic Connector 303-1759503-1
Card Edge Connector | 52 Pos | 0.8mm Pitch | Right Angle | SMD Product overview: 1759503-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1759503-1 can be used for catalog matching and distributor lookup.

Card Edge Connector | 52 Pos | 0.8mm Pitch | Right Angle | SMD Product overview: 1759503-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-1759503-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - A125042CT-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A125042CT-ND
Edgeboard Connectors A125042CT-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Edgeboard Connectors - A125042TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A125042TR-ND
Edgeboard Connectors A125042TR-ND
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Connectors Sockets - IC, Transistor & Component - 1759503-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - IC, Transistor & Component
1759503-1
Connectors Sockets - IC, Transistor & Component 1759503-1
mini PCI-E 8H Type I PKG G/F

mini PCI-E 8H Type I PKG G/F

Buy Now
Memory Connectors - 1759503-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Memory Connectors
1759503-1
Memory Connectors 1759503-1
mini PCI-E 8H Type I PKG G/F

mini PCI-E 8H Type I PKG G/F

Buy Now
Swedesboro, NJ, United States
Memory Connectors
1759503-1
Memory Connectors 1759503-1
Memory Connectors

Memory Connectors

Buy Now
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Amp - Te Connectivity - 69AC7790 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Amp - Te Connectivity
69AC7790
Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Amp - Te Connectivity 69AC7790
CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 52POS, SMD; Card Edge Connector Type:Dual Side; Card Thickness:-; No. of Contacts:52 Contacts; Connector Mounting:Surface Mount; Connector Body Orientation:Right Angle; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Edgeboard Connectors - 1759503-1 - ODG (Origin Data Global)
Shenzhen, China
Edgeboard Connectors
1759503-1
Edgeboard Connectors 1759503-1
CONN PCI EXP MIN FML 52POS 0.031

CONN PCI EXP MIN FML 52POS 0.031

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Card Edge Connectors
1759503-1
Connectors >> Card Edge Connectors 1759503-1
0.8mm Surface Mount,Right Angle 52P SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS

0.8mm Surface Mount,Right Angle 52P SMD,P=0.8mm,Surface Mount,Right Angle Card Edge Connectors ROHS

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1759503-1 2175398 1017409-1759503-1 303-1759503-1 A125042CT-ND 1759503-1 1759503-1 69AC7790 1759503-1 1759503-1
Product Name Mini PCI Express & mSATA Edge Connectors Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors SMD Electronic Connector Edgeboard Connectors Connectors Sockets - IC, Transistor & Component Memory Connectors Card Edge Conn, Dual Side, 52Pos, Smd; Card Edge Connector Type Amp - Te Connectivity Edgeboard Connectors Connectors >> Card Edge Connectors
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector Card Edge Connector Card Edge Connector
Termination Surface Mount Solder Solder Solder Solder
Current Rating 0.5 amps
Gender Male / Plug; Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data