TE Connectivity High Speed Pluggable IO Connectors & Cages 1761007-2

Description
Configuration Features Lightpipe Style : Standard Number of Ports : 2 Port Matrix Configuration : 1 x 2 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Lightpipe Style : Standard Number of Ports : 2 Port Matrix Configuration : 1 x 2 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1761007-2 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1761007-2
High Speed Pluggable IO Connectors & Cages 1761007-2
Configuration Features Lightpipe Style : Standard Number of Ports : 2 Port Matrix Configuration : 1 x 2 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 2
  • Port Matrix Configuration : 1 x 2

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connectors - 1761007-2 - 905550-1761007-2 - Win Source Electronics
Laguna Hills, CA, United States
Pluggable Connectors - 1761007-2
905550-1761007-2
Pluggable Connectors - 1761007-2 905550-1761007-2
Manufacturer: TE Connectivity Win Source Part Number: 905550-1761007-2 Features: - Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: 1761007 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.69.4040 Other Part Number: 1761007-2-ND, A139159, -1761007-2-SI

Manufacturer: TE Connectivity
Win Source Part Number: 905550-1761007-2
Features: - Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 1761007
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.69.4040
Other Part Number: 1761007-2-ND, A139159, -1761007-2-SI

Buy Now Datasheet
I/O Connectors - 1761007-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1761007-2
I/O Connectors 1761007-2
SFP 1X2 CAGE & LIGHT PIPE KIT

SFP 1X2 CAGE & LIGHT PIPE KIT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1761007-2
I/O Connectors 1761007-2
I/O Connectors

I/O Connectors

Buy Now
Pluggable Connector Assemblies - A139159-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A139159-ND
Pluggable Connector Assemblies A139159-ND
Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle

Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
Pluggable Connectors - 1761007-2 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1761007-2
Pluggable Connectors 1761007-2
CONN SFP CAGE 1X2 PRESS-FIT R/A

CONN SFP CAGE 1X2 PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1761007-2 905550-1761007-2 1761007-2 A139159-ND 1761007-2
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connectors - 1761007-2 I/O Connectors Pluggable Connector Assemblies Pluggable Connectors
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A3206-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
Headers, Receptacles, Female Sockets - A3220-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Headers, Male Pins - A26720-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A28588-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers