TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 175967-2

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334100-175967-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 20 Pitch: 0.098" (2.50mm) Color: Black Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.205" (5.20mm) Fastening Type: Friction Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -175967-2-LSI,Q23916 87,-175967-2-SI,A126 042,2266-175967-2,17 5967-2-ND,-175967-2- CSI Base Product Number: 175967 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334100-175967-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 20 Pitch: 0.098" (2.50mm) Color: Black Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.205" (5.20mm) Fastening Type: Friction Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -175967-2-LSI,Q23916 87,-175967-2-SI,A126 042,2266-175967-2,17 5967-2-ND,-175967-2- CSI Base Product Number: 175967 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334100-175967-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334100-175967-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334100-175967-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334100-175967-2 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 20 Pitch: 0.098" (2.50mm) Color: Black Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.205" (5.20mm) Fastening Type: Friction Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 100 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.8000 Other Part Number: -175967-2-LSI,Q23916 87,-175967-2-SI,A126 042,2266-175967-2,17 5967-2-ND,-175967-2- CSI Base Product Number: 175967 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334100-175967-2
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 20
Pitch: 0.098" (2.50mm)
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.205" (5.20mm)
Fastening Type: Friction Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 100
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.8000
Other Part Number: -175967-2-LSI,Q2391687,-175967-2-SI,A126042,2266-175967-2,175967-2-ND,-175967-2-CSI
Base Product Number: 175967
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Wire Housings & Plugs - 7122208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7122208
Wire Housings & Plugs 7122208
TE Connectivity 175967-2

TE Connectivity 175967-2

Supplier's Site
Wire Housings & Plugs - 7122208P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7122208P
Wire Housings & Plugs 7122208P
TE Connectivity 175967-2

TE Connectivity 175967-2

Supplier's Site
Wire Housings & Plugs - 1640707 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1640707
Wire Housings & Plugs 1640707
TE Connectivity 175967-2

TE Connectivity 175967-2

Supplier's Site
Singapore, Singapore
Electronic Connector
340-175967-2
Electronic Connector 340-175967-2
20 Pos 2.5mm Crimp Wire Housing, Signal, PBT, Straight, Cable Mount Product overview: 175967-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-175967-2 can be used for catalog matching and distributor lookup.

20 Pos 2.5mm Crimp Wire Housing, Signal, PBT, Straight, Cable Mount Product overview: 175967-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-175967-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A126042-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A126042-ND
Rectangular Connector Housings A126042-ND
"20 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

"20 Rectangular Connectors - Housings Plug Black 0.098"" (2.50mm)"

Buy Now Datasheet
 - 175967-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
UN-SEALED CONNECTOR

UN-SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Connectors PLUG HSG 2X20P - 792-175967-2 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors PLUG HSG 2X20P
792-175967-2
Automotive Connectors PLUG HSG 2X20P 792-175967-2
Automotive Connectors PLUG HSG 2X20P

Automotive Connectors PLUG HSG 2X20P

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334100-175967-2 7122208 7122208P 340-175967-2 A126042-ND 175967-2 792-175967-2
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Electronic Connector Rectangular Connector Housings Automotive Connectors PLUG HSG 2X20P
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products