TE Connectivity High Speed Pluggable IO Connectors & Cages 1761014-3

Description
Configuration Features Number of Ports : 2 Port Matrix Configuration : 1 x 2 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Ports : 2 Port Matrix Configuration : 1 x 2 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 1761014-3 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
1761014-3
High Speed Pluggable IO Connectors & Cages 1761014-3
Configuration Features Number of Ports : 2 Port Matrix Configuration : 1 x 2 Electrical Characteristics Data Rate (Max) (GBS) : 4 Operation/Applicatio n Circuit Application : Signal Pluggable I/O Applications : SFP Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : No Product Type Features Cage Type : Ganged Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Ports : 2
  • Port Matrix Configuration : 1 x 2

Electrical Characteristics


  • Data Rate (Max) (GBS) : 4

Operation/Application


  • Circuit Application : Signal
  • Pluggable I/O Applications : SFP

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : No

Product Type Features


  • Cage Type : Ganged
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Miscellaneous Connector - 1761014-3 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
1761014-3
Miscellaneous Connector 1761014-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors, Interconnects - Pluggable Connectors - 1034978-1761014-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1034978-1761014-3
Connectors, Interconnects - Pluggable Connectors 1034978-1761014-3
Win Source Part Number: 1034978-1761014-3 Category: Connectors, Interconnects>Plugga ble Connectors Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Package: Bulk Connector Style: Cage, Ganged (1 x 2) Standard Package: 30 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -1761014-3-SI,176101 4-3-ND,A139161 Base Product Number: 1761014

Win Source Part Number: 1034978-1761014-3
Category: Connectors, Interconnects>Pluggable Connectors
Features: EMI Shielded
Connector Type: SFP
Termination: Press-Fit
Package: Bulk
Connector Style: Cage, Ganged (1 x 2)
Standard Package: 30
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -1761014-3-SI,1761014-3-ND,A139161
Base Product Number: 1761014

Buy Now Datasheet
Pluggable Connector Assemblies - A139161-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
A139161-ND
Pluggable Connector Assemblies A139161-ND
Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle

Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle

Buy Now Datasheet
I/O Connectors - 1761014-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
I/O Connectors
1761014-3
I/O Connectors 1761014-3
SFP 1X2 CAGE ASSY, PRESS FIT

SFP 1X2 CAGE ASSY, PRESS FIT

Buy Now
Swedesboro, NJ, United States
I/O Connectors
1761014-3
I/O Connectors 1761014-3
I/O Connectors

I/O Connectors

Buy Now
1761014-3 - Sfp 1X2 Cage Assy, Press Fit Rohs Compliant Amp - Te Connectivity - 38AH4019 - Newark, An Avnet Company
Chicago, IL, United States
1761014-3 - Sfp 1X2 Cage Assy, Press Fit Rohs Compliant Amp - Te Connectivity
38AH4019
1761014-3 - Sfp 1X2 Cage Assy, Press Fit Rohs Compliant Amp - Te Connectivity 38AH4019
1761014-3 - SFP 1X2 CAGE ASSY, PRESS FIT ROHS COMPLIANT: YES

1761014-3 - SFP 1X2 CAGE ASSY, PRESS FIT ROHS COMPLIANT: YES

Supplier's Site
Cage Assembly, 1X2, Sfp I/o Connector; Cage Type Amp - Te Connectivity - 69AH6357 - Newark, An Avnet Company
Chicago, IL, United States
Cage Assembly, 1X2, Sfp I/o Connector; Cage Type Amp - Te Connectivity
69AH6357
Cage Assembly, 1X2, Sfp I/o Connector; Cage Type Amp - Te Connectivity 69AH6357
CAGE ASSEMBLY, 1X2, SFP I/O CONNECTOR; Cage Type:SFP Cage; Port Configuration:1 x 2 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

CAGE ASSEMBLY, 1X2, SFP I/O CONNECTOR; Cage Type:SFP Cage; Port Configuration:1 x 2 (Ganged); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Connector Mounting:Through Hole, Press-Fit; Product Range:- RoHS Compliant: Yes

Supplier's Site
Pluggable Connectors - 1761014-3 - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
1761014-3
Pluggable Connectors 1761014-3
CONN SFP CAGE 1X2 PRESS-FIT R/A

CONN SFP CAGE 1X2 PRESS-FIT R/A

Supplier's Site Datasheet
Pluggable Connector Assemblies - 1761014-3 - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
1761014-3
Pluggable Connector Assemblies 1761014-3
CONN SFP CAGE 1X2 PRESS-FIT R/A

CONN SFP CAGE 1X2 PRESS-FIT R/A

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1761014-3 1761014-3 1034978-1761014-3 A139161-ND 1761014-3 38AH4019 69AH6357 1761014-3 1761014-3
Product Name High Speed Pluggable IO Connectors & Cages Miscellaneous Connector Connectors, Interconnects - Pluggable Connectors Pluggable Connector Assemblies I/O Connectors 1761014-3 - Sfp 1X2 Cage Assy, Press Fit Rohs Compliant Amp - Te Connectivity Cage Assembly, 1X2, Sfp I/o Connector; Cage Type Amp - Te Connectivity Pluggable Connectors Pluggable Connector Assemblies
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data