Weidmuller Pin Header, 10 Position, 3.5Mm; Gender Weidmuller 1762082001

Description
PIN HEADER, 10 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, 10 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, 10 Position, 3.5Mm; Gender Weidmuller - 18C9161 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, 10 Position, 3.5Mm; Gender Weidmuller
18C9161
Pin Header, 10 Position, 3.5Mm; Gender Weidmuller 18C9161
PIN HEADER, 10 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Position s; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

PIN HEADER, 10 POSITION, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:10Positions; Rated Current:10A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:-; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 18C9161
Product Name Pin Header, 10 Position, 3.5Mm; Gender Weidmuller
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Module connector - PAML-MK-186-HP3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details