Body Features
Configuration Features
Contact Features
Dimensions
Housing Features
Industry Standards
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Termination Features
Usage Conditions
AMPLIMITE .050 d-sub PCB socket, 68 way
AMPLIMITE .050 d-sub PCB socket, 68 way
Manufacturer: TE Connectivity
Win Source Part Number: 905551-1761028-4
Series: AMPLIMITE .050 III
Operating Temperature Range: -55°C ~ 105°C
Features: 68 Position D-Type Receptacle, Female Sockets Connector
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: 1761028
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 8
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 17610284, 2266-1761028-4, A33516
68 Position D-Type Receptacle, Female Sockets Connector
D-Sub High Density Connectors 050" 068R R/A PCB Product overview: 1761028-4 from TE Connectivity ALCOSWITCH Switches is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connector Terminators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 383-1761028-4 can be used for catalog matching and distributor lookup.
D Sub Connector, Amplimite, Amplimite 0.050 Series, Receptacle, 68, Solder RoHS Compliant: Yes
CONN D-TYPE RCPT 68POS R/A SLDR
| TE Connectivity | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1761028-4 | 6807734P | 1618752 | 905551-1761028-4 | A33516-ND | 1761028-4 | 383-1761028-4 | 25M0789 | 792-1761028-4 |
| Product Name | D-Shaped Connectors | D Sub Connectors | D Sub Connectors | D - SUB, D - SHAPED connectors - 1761028-4 | D-Sub Connector Assemblies | D-Sub Connectors | Electronic Connector | D Sub Connector, Amplimite, Amplimite 0.050 Series, Receptacle, 68, Solder Rohs Compliant Amp - Te Connectivity | CONN D-TYPE RCPT 68POS R/A SLDR |
| Connector Type | Wire to Board Connector | D-Sub Connector | D-Sub Connector | Receptacle, Female Sockets | D-Sub Connector | ||||
| Termination | Through Hole - Solder | Solder | Solder | ||||||
| Mounting | Board Mount | Through hole | Through Hole, Right Angle | Through Hole, Right Angle | |||||
| Current Rating | 1.0 amps | 1.0 amps | 1.0 amps | ||||||
| Gender | Female / Jack | Male / Plug; Female / Jack | Female / Jack |